TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU3E2X7R2A222M080AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU3E2X7R2A222M080AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU3E2X7R2A222M080AE
Multilayer Ceramic Chip Capacitor CEU3E2X7R2A222M080AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12026-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12026-2-ND
Ceramic Capacitors 445-12026-2-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12026-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12026-1-ND
Ceramic Capacitors 445-12026-1-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12026-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12026-6-ND
Ceramic Capacitors 445-12026-6-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6165 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6165
Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6165
MLCC,0603,X7R,100V,2 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,2.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 38AJ3467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
38AJ3467
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 38AJ3467
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CEU3E2X7R2A222M080AE 445-12026-2-ND 445-12026-6-ND 51X6165
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,100V,2.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers