TDK Corporation Power Supplies Board Mount DCDC Converters - CE-1050-TP CE-1050-TP

Description
Manufacturer: TDK Corporation Win Source Part Number: 709887-CE-1050-TP Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 06+ Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050; PTN78000AAH; Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 709887-CE-1050-TP Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 06+ Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050; PTN78000AAH; Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CE-1050-TP - 709887-CE-1050-TP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CE-1050-TP
709887-CE-1050-TP
Power Supplies Board Mount DCDC Converters - CE-1050-TP 709887-CE-1050-TP
Manufacturer: TDK Corporation Win Source Part Number: 709887-CE-1050-TP Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 06+ Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050; PTN78000AAH; Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 709887-CE-1050-TP
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 06+
Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050; PTN78000AAH;
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 709887-CE-1050-TP
Product Name Power Supplies Board Mount DCDC Converters - CE-1050-TP
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
IOUT 1.33 amps
Output Power 20 watts
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details