Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051729-CDS2C15GTA
Mounting: SMD (SMT)
Capacitance: 47 pF
Clamping Voltage: 46 V
Polarity: Bidirectional
Categories: OEM Parts(C-E)
Case / Package: 0402
Alternative Parts (Cross-Reference): CDS2C15GTACDS 2C15GTA;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Breakdown Voltage: 20 V
Peak Pulse Power: 670 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051729-CDS2C15GTA |
| Product Name | OEM Parts - OEM Parts (C - E) - CDS2C15GTA |