Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979083-CDA6C05GTH
Capacitance: 7 pF
Clamping Voltage: 195 V
Polarity: Bidirectional
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Breakdown Voltage: 52 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979083-CDA6C05GTH |
| Product Name | OEM Parts - OEM Parts (C - E) - CDA6C05GTH |