CAP CER 2200PF 440VAC Z5U RADIAL Product overview: CD90ZU2GA222MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD90ZU2GA222MYVKA
Manufacturer: TDK Corporation
Win Source Part Number: 915181-CD90ZU2GA222M
Series: CD
Operating Temperature Range: -25°C ~ 125°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
Package: Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.25.0020
CAP CER 2200PF 440VAC Z5U RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD90ZU2GA222MYVKA | 915181-CD90ZU2GA222MYVKA | CD90ZU2GA222MYVKA |
| Product Name | 2200PF Capacitor | Ceramic Capacitors - CD90ZU2GA222MYVKA | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |