TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD90ZU2GA222MYGKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD90ZU2GA222MYGKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD90ZU2GA222MYGKA
Disc Type Multilayer Ceramic Capacitor CD90ZU2GA222MYGKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
2200PF Capacitor
60-CD90ZU2GA222MYGKA
2200PF Capacitor 60-CD90ZU2GA222MYGKA
CAP CER 2200PF 440VAC Z5U RADIAL Product overview: CD90ZU2GA222MYGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD90ZU2GA222MYGKA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 440VAC Z5U RADIAL Product overview: CD90ZU2GA222MYGKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD90ZU2GA222MYGKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-174365-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174365-ND
Ceramic Capacitors 445-174365-ND
2200pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD90ZU2GA222MYGKA - 915179-CD90ZU2GA222MYGKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD90ZU2GA222MYGKA
915179-CD90ZU2GA222MYGKA
Ceramic Capacitors - CD90ZU2GA222MYGKA 915179-CD90ZU2GA222MYGKA
Manufacturer: TDK Corporation Win Source Part Number: 915179-CD90ZU2GA222M YGKA Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 2200 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 445-174365, CD90ZU2GA222MYGKA-ND , CD90ZU2GA222MYGKAM0

Manufacturer: TDK Corporation
Win Source Part Number: 915179-CD90ZU2GA222MYGKA
Series: CD
Operating Temperature Range: -25°C ~ 125°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 445-174365, CD90ZU2GA222MYGKA-ND, CD90ZU2GA222MYGKAM0

Buy Now Datasheet
Ceramic Capacitors - CD90ZU2GA222MYGKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD90ZU2GA222MYGKA
Ceramic Capacitors CD90ZU2GA222MYGKA
CAP CER 2200PF 440VAC Z5U RADIAL

CAP CER 2200PF 440VAC Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD90ZU2GA222MYGKA 60-CD90ZU2GA222MYGKA 445-174365-ND 915179-CD90ZU2GA222MYGKA CD90ZU2GA222MYGKA
Product Name Disc Type Multilayer Ceramic Capacitor 2200PF Capacitor Ceramic Capacitors Ceramic Capacitors - CD90ZU2GA222MYGKA Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details