TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor Disc, 1000Pf, 20%, 250V, Radial; Capacitance Tdk CD85-E2GA102MYNSA

Description
CERAMIC CAPACITOR DISC, 1000PF, 20%, 250V, RADIAL; Capacitance:1000pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded
Description
CERAMIC CAPACITOR DISC, 1000PF, 20%, 250V, RADIAL; Capacitance:1000pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor Disc, 1000Pf, 20%, 250V, Radial; Capacitance Tdk - 54W7172 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor Disc, 1000Pf, 20%, 250V, Radial; Capacitance Tdk
54W7172
Ceramic Capacitor Disc, 1000Pf, 20%, 250V, Radial; Capacitance Tdk 54W7172
CERAMIC CAPACITOR DISC, 1000PF, 20%, 250V, RADIAL; Capacitance:1000pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

CERAMIC CAPACITOR DISC, 1000PF, 20%, 250V, RADIAL; Capacitance:1000pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54W7172
Product Name Ceramic Capacitor Disc, 1000Pf, 20%, 250V, Radial; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details