CAP CER 1000PF 250VAC RADIAL Product overview: CD85-E2GA102MYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD85-E2GA102MYNS can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 915178-CD85-E2GA102M
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 1000 pF ±20% 250V Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 445-2409, -CD85, CD85E2GA102MYNS, Q4841382
1000pF ±20% 250V Ceramic Capacitor E Radial, Disc
CERAMIC CAPACITOR, 1000PF, 20%, 250V, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:-; Lead Spacing:10mm; Series Name:-; Operating Temperature Min:-25°C RoHS Compliant: Yes
CAP CER 1000PF 250VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD85-E2GA102MYNS | 915178-CD85-E2GA102MYNS | 445-2409-ND | 04X3139 | CD85-E2GA102MYNS |
| Product Name | 1000PF Capacitor | Ceramic Capacitors - CD85-E2GA102MYNS | Ceramic Capacitors | Ceramic Capacitor, 1000Pf, 20%, 250V, Radial; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 125 C (-40 to 257 F) | -25 to ? C (-13 to ? F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts |