TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD85-B2GA471KYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD85-B2GA471KYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD85-B2GA471KYNKA
Disc Type Multilayer Ceramic Capacitor CD85-B2GA471KYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CD85-B2GA471KYNKA - 1028573-CD85-B2GA471KYNKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD85-B2GA471KYNKA
1028573-CD85-B2GA471KYNKA
Ceramic Capacitors - CD85-B2GA471KYNKA 1028573-CD85-B2GA471KYNKA
Manufacturer: TDK Corporation Win Source Part Number: 1028573-CD85-B2GA471 KYNKA Packaging: Bulk Features: High Voltage Voltage Rating: 440VAC Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Categories: Capacitors Temperature Range - Operating: -25°C to 125°C Dimension: 0.354" Dia (9.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1028573-CD85-B2GA471KYNKA
Packaging: Bulk
Features: High Voltage
Voltage Rating: 440VAC
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Categories: Capacitors
Temperature Range - Operating: -25°C to 125°C
Dimension: 0.354" Dia (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-CD85-B2GA471KYNKA
470PF Capacitor 60-CD85-B2GA471KYNKA
CAP CER 470PF 440VAC RADIAL Product overview: CD85-B2GA471KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD85-B2GA471KYNKA can be used for catalog matching and distributor lookup.

CAP CER 470PF 440VAC RADIAL Product overview: CD85-B2GA471KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD85-B2GA471KYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15838-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15838-ND
Ceramic Capacitors 445-15838-ND
470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CD85-B2GA471KYNKA 1028573-CD85-B2GA471KYNKA 60-CD85-B2GA471KYNKA 445-15838-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CD85-B2GA471KYNKA 470PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details