TDK-Lambda Americas Inc., High Power Division Capacitors >> Suppression Capacitors CD85-B2GA221KYNSA

Description
220pF ±10% Plugin,P=10mm Suppression Capacitors ROHS
Datasheet
Description
220pF ±10% Plugin,P=10mm Suppression Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CD85-B2GA221KYNSA
Capacitors >> Suppression Capacitors CD85-B2GA221KYNSA
220pF ±10% Plugin,P=10mm Suppression Capacitors ROHS

220pF ±10% Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitor Disc, 220Pf, 10%, 250V, Radial; Capacitance Tdk - 54W7169 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor Disc, 220Pf, 10%, 250V, Radial; Capacitance Tdk
54W7169
Ceramic Capacitor Disc, 220Pf, 10%, 250V, Radial; Capacitance Tdk 54W7169
CERAMIC CAPACITOR DISC, 220PF, 10%, 250V, RADIAL; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:400V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm

CERAMIC CAPACITOR DISC, 220PF, 10%, 250V, RADIAL; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:400V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD85-B2GA221KYNSA 54W7169
Product Name Capacitors >> Suppression Capacitors Ceramic Capacitor Disc, 220Pf, 10%, 250V, Radial; Capacitance Tdk
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details