CAP CER 150PF 250VAC RADIAL
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD70-B2GA151KYGS |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |