TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD70-B2GA101KYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD70-B2GA101KYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD70-B2GA101KYNKA
Disc Type Multilayer Ceramic Capacitor CD70-B2GA101KYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Singapore, Singapore
100PF Capacitor
60-CD70-B2GA101KYNKA
100PF Capacitor 60-CD70-B2GA101KYNKA
CAP CER 100PF 440VAC RADIAL Product overview: CD70-B2GA101KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA101KYNKA can be used for catalog matching and distributor lookup.

CAP CER 100PF 440VAC RADIAL Product overview: CD70-B2GA101KYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA101KYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD70-B2GA101KYNKA - 915134-CD70-B2GA101KYNKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD70-B2GA101KYNKA
915134-CD70-B2GA101KYNKA
Ceramic Capacitors - CD70-B2GA101KYNKA 915134-CD70-B2GA101KYNKA
Manufacturer: TDK Corporation Win Source Part Number: 915134-CD70-B2GA101K YNKA Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 100 pF ±10% 440VAC Ceramic Capacitor B Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 445-15834, CD70-B2GA101KYNKA22

Manufacturer: TDK Corporation
Win Source Part Number: 915134-CD70-B2GA101KYNKA
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 100 pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 445-15834, CD70-B2GA101KYNKA22

Buy Now Datasheet
Ceramic Capacitors - 445-15834-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15834-ND
Ceramic Capacitors 445-15834-ND
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD70-B2GA101KYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD70-B2GA101KYNKA
Ceramic Capacitors CD70-B2GA101KYNKA
CAP CER 100PF 440VAC RADIAL

CAP CER 100PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD70-B2GA101KYNKA 60-CD70-B2GA101KYNKA 915134-CD70-B2GA101KYNKA 445-15834-ND CD70-B2GA101KYNKA
Product Name Disc Type Multilayer Ceramic Capacitor 100PF Capacitor Ceramic Capacitors - CD70-B2GA101KYNKA Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers