680pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD65ZU2GA681MYVKA-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | High Voltage Capacitor |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |