TDK U.S.A. Corporation Ceramic Capacitors CD45SL2GA680J-NKA

Description
68pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45SL2GA680J-NKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45SL2GA680J-NKA-ND
Ceramic Capacitors CD45SL2GA680J-NKA-ND
68pF ±5% 400V Ceramic Capacitor SL Radial, Disc

68pF ±5% 400V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45SL2GA680J-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45SL2GA680J-NKA
Ceramic Capacitors CD45SL2GA680J-NKA
CAP CER 68PF 400V SL RADIAL

CAP CER 68PF 400V SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CD45SL2GA680J-NKA
CAP CER 68PF 400V SL RADIAL

CAP CER 68PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CD45SL2GA680J-NKA-ND CD45SL2GA680J-NKA CD45SL2GA680J-NKA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - P30G472J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers