TDK U.S.A. Corporation Ceramic Capacitors CD45SL2GA330J-GKA

Description
33pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45SL2GA330J-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45SL2GA330J-GKA-ND
Ceramic Capacitors CD45SL2GA330J-GKA-ND
33pF ±5% 400V Ceramic Capacitor SL Radial, Disc

33pF ±5% 400V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CD45SL2GA330J-GKA
CAP CER 33PF 400V SL RADIAL

CAP CER 33PF 400V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number CD45SL2GA330J-GKA-ND CD45SL2GA330J-GKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J5000822JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details