TDK U.S.A. Corporation Ceramic Capacitors CD45SL2GA100J-NKA

Description
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45SL2GA100J-NKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45SL2GA100J-NKA-ND
Ceramic Capacitors CD45SL2GA100J-NKA-ND
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc

10pF ±5% 400V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45SL2GA100J-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45SL2GA100J-NKA
Ceramic Capacitors CD45SL2GA100J-NKA
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CD45SL2GA100J-NKA-ND CD45SL2GA100J-NKA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K00222KJTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Paper Film Capacitors - OTBG254KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers