TDK U.S.A. Corporation Ceramic Capacitors CD45SL2GA100J-GKA

Description
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45SL2GA100J-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45SL2GA100J-GKA-ND
Ceramic Capacitors CD45SL2GA100J-GKA-ND
10pF ±5% 400V Ceramic Capacitor SL Radial, Disc

10pF ±5% 400V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45SL2GA100J-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45SL2GA100J-GKA
Ceramic Capacitors CD45SL2GA100J-GKA
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CD45SL2GA100J-GKA-ND CD45SL2GA100J-GKA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers