TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA681M-GKA

Description
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45-E2GA681M-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45-E2GA681M-GKA-ND
Ceramic Capacitors CD45-E2GA681M-GKA-ND
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CD45-E2GA681M-GKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CD45-E2GA681M-GKA
Capacitors - Ceramic Capacitors CD45-E2GA681M-GKA
CAP CER 680PF 440VAC RADIAL

CAP CER 680PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CD45-E2GA681M-GKA-ND CD45-E2GA681M-GKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details