4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 4700PF 440VAC RADIAL Product overview: CD45-E2GA472M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA472M-VKA
Manufacturer: TDK Corporation
Win Source Part Number: 1329695-CD45-E2GA472
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: High Voltage
Size / Dimension: 0.512" Dia (13.00mm)
Applications: Safety
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: CD45-E2GA472M-VKA-ND
RoHS Status: ROHS3 Compliant
CAP CER 4700PF 440VAC RADIAL
SUPPRESSION CAP, 4700PF, CLASS X1/Y1 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175193-3-ND | 60-CD45-E2GA472M-VKA | 1329695-CD45-E2GA472M-VKA | CD45-E2GA472M-VKA | 25AJ0703 |
| Product Name | Ceramic Capacitors | 4700PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 4700Pf, Class X1/y1 Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | High Voltage Capacitor | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |