TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CD45-E2GA222M-VKA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1330366-CD45-E2GA222 M-VKA Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: High Voltage Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Other Part Number: CD45-E2GA222M-VKA22, 445-175554,445-17555 4-3,445-175554-ND,44 5-175554-1,CD45-E2GA 222M-VKA-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1330366-CD45-E2GA222 M-VKA Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: High Voltage Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Other Part Number: CD45-E2GA222M-VKA22, 445-175554,445-17555 4-3,445-175554-ND,44 5-175554-1,CD45-E2GA 222M-VKA-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330366-CD45-E2GA222M-VKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330366-CD45-E2GA222M-VKA
Capacitors - Ceramic Capacitors 1330366-CD45-E2GA222M-VKA
Manufacturer: TDK Corporation Win Source Part Number: 1330366-CD45-E2GA222 M-VKA Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: High Voltage Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Other Part Number: CD45-E2GA222M-VKA22, 445-175554,445-17555 4-3,445-175554-ND,44 5-175554-1,CD45-E2GA 222M-VKA-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330366-CD45-E2GA222M-VKA
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: High Voltage
Size / Dimension: 0.354" Dia (9.00mm)
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: CD45-E2GA222M-VKA22,445-175554,445-175554-3,445-175554-ND,445-175554-1,CD45-E2GA222M-VKA-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-CD45-E2GA222M-VKA
2200PF Capacitor 60-CD45-E2GA222M-VKA
CAP CER 2200PF 440VAC RADIAL Product overview: CD45-E2GA222M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA222M-VKA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 440VAC RADIAL Product overview: CD45-E2GA222M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA222M-VKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-175554-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175554-3-ND
Ceramic Capacitors 445-175554-3-ND
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-175554-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175554-1-ND
Ceramic Capacitors 445-175554-1-ND
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CD45-E2GA222M-VKA
Capacitors >> Suppression Capacitors CD45-E2GA222M-VKA
2.2nF ±20% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0699 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0699
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0699
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330366-CD45-E2GA222M-VKA 60-CD45-E2GA222M-VKA 445-175554-3-ND CD45-E2GA222M-VKA 25AJ0699
Product Name Capacitors - Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors Capacitors >> Suppression Capacitors Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y3K00152KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details