CAP CER 2200PF 440VAC RADIAL Product overview: CD45-E2GA222M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA222M-NKA
Manufacturer: TDK Corporation
Win Source Part Number: 846155-CD45-E2GA222M
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.23.0060
Other Part Number: 445-174537, CD45-E2GA222M-NKA42
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES
2.2nF ±20% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS
CAP CER 2200PF 440VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD45-E2GA222M-NKA | 846155-CD45-E2GA222M-NKA | 445-174537-ND | 25AJ0698 | CD45-E2GA222M-NKA | CD45-E2GA222M-NKA |
| Product Name | 2200PF Capacitor | Ceramic Capacitors - CD45-E2GA222M-NKA | Ceramic Capacitors | Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk | Capacitors >> Suppression Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |