TDK U.S.A. Corporation 1500PF Capacitor CD45-E2GA152M-VKA

Description
CAP CER 1500PF 440VAC RADIAL Product overview: CD45-E2GA152M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA152M-VKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1500PF 440VAC RADIAL Product overview: CD45-E2GA152M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA152M-VKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500PF Capacitor
60-CD45-E2GA152M-VKA
1500PF Capacitor 60-CD45-E2GA152M-VKA
CAP CER 1500PF 440VAC RADIAL Product overview: CD45-E2GA152M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA152M-VKA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 440VAC RADIAL Product overview: CD45-E2GA152M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA152M-VKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1351878-CD45-E2GA152M-VKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351878-CD45-E2GA152M-VKA
Capacitors - Ceramic Capacitors 1351878-CD45-E2GA152M-VKA
Win Source Part Number: 1351878-CD45-E2GA152 M-VKA Category: Capacitors - Ceramic Capacitors Series: CD Features: High Voltage Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.315" Dia (8.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 1,000 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Mfr: TDK Corporation

Win Source Part Number: 1351878-CD45-E2GA152M-VKA
Category: Capacitors - Ceramic Capacitors
Series: CD
Features: High Voltage
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-181015-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181015-3-ND
Ceramic Capacitors 445-181015-3-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-181015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181015-1-ND
Ceramic Capacitors 445-181015-1-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9362 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9362
Ceramic Capacitors Rohs Compliant Tdk 57AK9362
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors CD45-E2GA152M-VKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CD45-E2GA152M-VKA 1351878-CD45-E2GA152M-VKA 445-181015-3-ND 57AK9362 CD45-E2GA152M-VKA
Product Name 1500PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers