TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA152M-NKA

Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174536-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174536-ND
Ceramic Capacitors 445-174536-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45-E2GA152M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA152M-NKA
Ceramic Capacitors CD45-E2GA152M-NKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9361
Ceramic Capacitors Rohs Compliant Tdk 57AK9361
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-174536-ND CD45-E2GA152M-NKA 57AK9361
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF240K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details