CAP CER 1500PF 440VAC RADIAL Product overview: CD45-E2GA152M-GKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA152M-GKA
Win Source Part Number: 1360525-CD45-E2GA152
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 1500PF 440VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD45-E2GA152M-GKA | 1360525-CD45-E2GA152M-GKA | CD45-E2GA152M-GKA-ND | CD45-E2GA152M-GKA |
| Product Name | 1500PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |