TDK U.S.A. Corporation 1000PF Capacitor CD45-E2GA102M-NKA

Description
CAP CER 1000PF 440VAC RADIAL Product overview: CD45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA102M-NKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 440VAC RADIAL Product overview: CD45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA102M-NKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF Capacitor
60-CD45-E2GA102M-NKA
1000PF Capacitor 60-CD45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL Product overview: CD45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA102M-NKA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 440VAC RADIAL Product overview: CD45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA102M-NKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-174535-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174535-ND
Ceramic Capacitors 445-174535-ND
1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0695 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0695
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0695
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CD45-E2GA102M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA102M-NKA
Ceramic Capacitors CD45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL

CAP CER 1000PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CD45-E2GA102M-NKA 445-174535-ND 25AJ0695 CD45-E2GA102M-NKA
Product Name 1000PF Capacitor Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers