TDK U.S.A. Corporation Ceramic Capacitors CD45-B2GA471K-VKA

Description
470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175354-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175354-3-ND
Ceramic Capacitors 445-175354-3-ND
470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-175354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175354-1-ND
Ceramic Capacitors 445-175354-1-ND
470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-CD45-B2GA471K-VKA
470PF Capacitor 60-CD45-B2GA471K-VKA
CAP CER 470PF 440VAC RADIAL Product overview: CD45-B2GA471K-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA471K-VKA can be used for catalog matching and distributor lookup.

CAP CER 470PF 440VAC RADIAL Product overview: CD45-B2GA471K-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA471K-VKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360577-CD45-B2GA471K-VKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360577-CD45-B2GA471K-VKA
Capacitors - Ceramic Capacitors 1360577-CD45-B2GA471K-VKA
Win Source Part Number: 1360577-CD45-B2GA471 K-VKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CD Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360577-CD45-B2GA471K-VKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
CAP CER 470PF 440VAC RADIAL - 769-CD45-B2GA471K-VKA - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 440VAC RADIAL
769-CD45-B2GA471K-VKA
CAP CER 470PF 440VAC RADIAL 769-CD45-B2GA471K-VKA
CAP CER 470PF 440VAC RADIAL

CAP CER 470PF 440VAC RADIAL

Supplier's Site
Suppression Cap, 470Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0693 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0693
Suppression Cap, 470Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0693
SUPPRESSION CAP, 470PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 470PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CD45-B2GA471K-VKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-B2GA471K-VKA
Ceramic Capacitors CD45-B2GA471K-VKA
CAP CER 470PF 440VAC RADIAL

CAP CER 470PF 440VAC RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CD45-B2GA471K-VKA
Capacitors >> Suppression Capacitors CD45-B2GA471K-VKA
470pF ±10% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS

470pF ±10% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175354-3-ND 60-CD45-B2GA471K-VKA 1360577-CD45-B2GA471K-VKA 769-CD45-B2GA471K-VKA 25AJ0693 CD45-B2GA471K-VKA CD45-B2GA471K-VKA
Product Name Ceramic Capacitors 470PF Capacitor Capacitors - Ceramic Capacitors CAP CER 470PF 440VAC RADIAL Suppression Cap, 470Pf, Class X1/y1 Rohs Compliant Tdk Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details