TDK U.S.A. Corporation Ceramic Capacitors CD45-B2GA221K-VKA

Description
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CD45-B2GA221K-VKATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CD45-B2GA221K-VKATB-ND
Ceramic Capacitors 445-CD45-B2GA221K-VKATB-ND
220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CD45-B2GA221K-VKACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CD45-B2GA221K-VKACT-ND
Ceramic Capacitors 445-CD45-B2GA221K-VKACT-ND
CAP CER 220PF 440VAC RADIAL

CAP CER 220PF 440VAC RADIAL

Buy Now Datasheet
Singapore, Singapore
220PF Capacitor
60-CD45-B2GA221K-VKA
220PF Capacitor 60-CD45-B2GA221K-VKA
CAP CER 220PF 440VAC RADIAL Product overview: CD45-B2GA221K-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA221K-VKA can be used for catalog matching and distributor lookup.

CAP CER 220PF 440VAC RADIAL Product overview: CD45-B2GA221K-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA221K-VKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360433-CD45-B2GA221K-VKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360433-CD45-B2GA221K-VKA
Capacitors - Ceramic Capacitors 1360433-CD45-B2GA221K-VKA
Win Source Part Number: 1360433-CD45-B2GA221 K-VKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CD Package: Tape & Box (TB) Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.256" Dia (6.50mm) Height - Seated (Max): 0.413" (10.50mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360433-CD45-B2GA221K-VKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Package: Tape & Box (TB)
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.256" Dia (6.50mm)
Height - Seated (Max): 0.413" (10.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Capacitors - Ceramic Capacitors CD45-B2GA221K-VKA
CAP CER 220PF 440VAC RADIAL

CAP CER 220PF 440VAC RADIAL

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9360 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9360
Ceramic Capacitors Rohs Compliant Tdk 57AK9360
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CD45-B2GA221K-VKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-B2GA221K-VKA
Ceramic Capacitors CD45-B2GA221K-VKA
CAP CER 220PF 440VAC RADIAL

CAP CER 220PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CD45-B2GA221K-VKATB-ND 60-CD45-B2GA221K-VKA 1360433-CD45-B2GA221K-VKA CD45-B2GA221K-VKA 57AK9360 CD45-B2GA221K-VKA
Product Name Ceramic Capacitors 220PF Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers