Win Source Part Number: 1360498-CD45-B2GA101
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.256" Dia (6.50mm)
Height - Seated (Max): 0.413" (10.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
Product Status: Active
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
CAP CER 100PF 440VAC RADIAL Product overview: CD45-B2GA101K-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA101K-VKA
100pF ±10% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS
CAP CER 100PF 440VAC RADIAL
CERAMIC CAPACITORS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360498-CD45-B2GA101K-VKA | 445-181012-3-ND | 60-CD45-B2GA101K-VKA | CD45-B2GA101K-VKA | CD45-B2GA101K-VKA | 57AK9359 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 100PF Capacitor | Capacitors >> Suppression Capacitors | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 125 C (-40 to 257 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVAC | 440 volts | 440 volts | 400 volts | 440 volts | 440 volts |