TDK U.S.A. Corporation Ceramic Capacitors CD14-E2GA332MYNS

Description
3300pF ±20% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2412-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2412-ND
Ceramic Capacitors 445-2412-ND
3300pF ±20% 250V Ceramic Capacitor E Radial, Disc

3300pF ±20% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD14-E2GA332MYNS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD14-E2GA332MYNS
Ceramic Capacitors CD14-E2GA332MYNS
CAP CER 3300PF 250VAC RADIAL

CAP CER 3300PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2412-ND CD14-E2GA332MYNS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1210J5000333JKSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details