TDK-Lambda Americas Inc., High Power Division 0.0022uF Capacitor CD12-E2GA222MYNSA

Description
Cap Ceramic Single Suppression X1/Y1 0.0022uF 250VAC E 20% (11.5 X 7mm) Radial Disc 10mm 105°C Bulk Product overview: CD12-E2GA222MYNSA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y1 0.0022uF 250VAC E 20% (11.5 X 7mm) Radial Disc 10mm 105°C Bulk Product overview: CD12-E2GA222MYNSA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF Capacitor
60-CD12-E2GA222MYNSA
0.0022uF Capacitor 60-CD12-E2GA222MYNSA
Cap Ceramic Single Suppression X1/Y1 0.0022uF 250VAC E 20% (11.5 X 7mm) Radial Disc 10mm 105°C Bulk Product overview: CD12-E2GA222MYNSA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNSA can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 0.0022uF 250VAC E 20% (11.5 X 7mm) Radial Disc 10mm 105°C Bulk Product overview: CD12-E2GA222MYNSA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.2nF ±20% X1,Y1 250V Plugin,P=10mm Safety Capacitors ROHS

2.2nF ±20% X1,Y1 250V Plugin,P=10mm Safety Capacitors ROHS

Supplier's Site
Ceramic Capacitor Disc, 2200Pf, 20%, 250V, Radial; Capacitance Tdk - 54W7141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor Disc, 2200Pf, 20%, 250V, Radial; Capacitance Tdk
54W7141
Ceramic Capacitor Disc, 2200Pf, 20%, 250V, Radial; Capacitance Tdk 54W7141
CERAMIC CAPACITOR DISC, 2200PF, 20%, 250V, RADIAL; Capacitance:2200pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

CERAMIC CAPACITOR DISC, 2200PF, 20%, 250V, RADIAL; Capacitance:2200pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
CD12-E2GA222MYNSA
Capacitors >> Suppression Capacitors CD12-E2GA222MYNSA
2.2nF ±20% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CD12-E2GA222MYNSA CD12-E2GA222MYNSA 54W7141 CD12-E2GA222MYNSA
Product Name 0.0022uF Capacitor Capacitors Ceramic Capacitor Disc, 2200Pf, 20%, 250V, Radial; Capacitance Tdk Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details