TDK U.S.A. Corporation Ceramic Capacitors - CD12-E2GA222MYNS CD12-E2GA222MYNS

Description
Manufacturer: TDK Corporation Win Source Part Number: 915015-CD12-E2GA222M YNS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 2200 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: Q3877708A, CD12E2GA222MYNS, 445-2411
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915015-CD12-E2GA222M YNS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 2200 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: Q3877708A, CD12E2GA222MYNS, 445-2411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD12-E2GA222MYNS - 915015-CD12-E2GA222MYNS - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD12-E2GA222MYNS
915015-CD12-E2GA222MYNS
Ceramic Capacitors - CD12-E2GA222MYNS 915015-CD12-E2GA222MYNS
Manufacturer: TDK Corporation Win Source Part Number: 915015-CD12-E2GA222M YNS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 2200 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: Q3877708A, CD12E2GA222MYNS, 445-2411

Manufacturer: TDK Corporation
Win Source Part Number: 915015-CD12-E2GA222MYNS
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 2200 pF ±20% 250V Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: Q3877708A, CD12E2GA222MYNS, 445-2411

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-CD12-E2GA222MYNS
2200PF Capacitor 60-CD12-E2GA222MYNS
CAP CER 2200PF 250VAC RADIAL Product overview: CD12-E2GA222MYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNS can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250VAC RADIAL Product overview: CD12-E2GA222MYNS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2411-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2411-ND
Ceramic Capacitors 445-2411-ND
2200pF ±20% 250V Ceramic Capacitor E Radial, Disc

2200pF ±20% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD12-E2GA222MYNS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD12-E2GA222MYNS
Ceramic Capacitors CD12-E2GA222MYNS
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915015-CD12-E2GA222MYNS 60-CD12-E2GA222MYNS 445-2411-ND CD12-E2GA222MYNS
Product Name Ceramic Capacitors - CD12-E2GA222MYNS 2200PF Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details