2200pF ±20% 250V Ceramic Capacitor E Radial, Disc
Win Source Part Number: 1378133-CD12-E2GA222
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250V
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.453" Dia (11.50mm)
Height - Seated (Max): 0.610" (15.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
CAP CER 2200PF 250VAC RADIAL Product overview: CD12-E2GA222MYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12-E2GA222MYGS can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-15897-ND | 1378133-CD12-E2GA222MYGS | 60-CD12-E2GA222MYGS |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 2200PF Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | High Voltage Capacitor | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |