TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD11ZU2GA332MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD11ZU2GA332MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD11ZU2GA332MYNKA
Disc Type Multilayer Ceramic Capacitor CD11ZU2GA332MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Capacitors - Ceramic Capacitors - 1360528-CD11ZU2GA332MYNKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360528-CD11ZU2GA332MYNKA
Capacitors - Ceramic Capacitors 1360528-CD11ZU2GA332MYNKA
Win Source Part Number: 1360528-CD11ZU2GA332 MYNKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CD Package: Bulk Product Status: Obsolete Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.472" Dia (12.00mm) Height - Seated (Max): 0.630" (16.00mm) ECCN: EAR99 Temperature Coefficient: Z5U Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360528-CD11ZU2GA332MYNKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.630" (16.00mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-15843-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15843-ND
Ceramic Capacitors 445-15843-ND
3300pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-CD11ZU2GA332MYNKA
3300PF Capacitor 60-CD11ZU2GA332MYNKA
CAP CER 3300PF 440VAC Z5U RADIAL Product overview: CD11ZU2GA332MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD11ZU2GA332MYNKA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 440VAC Z5U RADIAL Product overview: CD11ZU2GA332MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD11ZU2GA332MYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD11ZU2GA332MYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD11ZU2GA332MYNKA
Ceramic Capacitors CD11ZU2GA332MYNKA
CAP CER 3300PF 440VAC Z5U RADIAL

CAP CER 3300PF 440VAC Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD11ZU2GA332MYNKA 1360528-CD11ZU2GA332MYNKA 445-15843-ND 60-CD11ZU2GA332MYNKA CD11ZU2GA332MYNKA
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details