TDK U.S.A. Corporation Resonators CCR6.0MUC8WT

Description
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-5237-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5237-2-ND
Resonators 445-5237-2-ND
6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 989004-CCR6.0MUC8WT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
989004-CCR6.0MUC8WT
Crystals, Oscillators, Resonators - Resonators 989004-CCR6.0MUC8WT
Win Source Part Number: 989004-CCR6.0MUC8WT Category: Crystals, Oscillators, Resonators>Resonator s Series: CCR-MUC8 Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 27 pF Impedance: 40 Ohms Frequency: 6 MHz Height: 0.043" (1.09mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-5237-6,445-5237- 1,CCR60MUC8WT,445-52 37-2 Product Status: Obsolete

Win Source Part Number: 989004-CCR6.0MUC8WT
Category: Crystals, Oscillators, Resonators>Resonators
Series: CCR-MUC8
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 27 pF
Impedance: 40 Ohms
Frequency: 6 MHz
Height: 0.043" (1.09mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.079" W (4.00mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-5237-6,445-5237-1,CCR60MUC8WT,445-5237-2
Product Status: Obsolete

Buy Now Datasheet
Resonators CCR6.0MUC8WT
CERAMIC RES 6.0000MHZ 27PF SMD

CERAMIC RES 6.0000MHZ 27PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resonators Oscillators Resonators
Product Number 445-5237-2-ND 989004-CCR6.0MUC8WT CCR6.0MUC8WT
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Oscillators - 863-510BAA156M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-765+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details