TDK U.S.A. Corporation Resonators CCR48.0MXC7A15T

Description
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1654-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1654-2-ND
Resonators 445-1654-2-ND
48MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

48MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 992169-CCR48.0MXC7A15T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
992169-CCR48.0MXC7A15T
Crystals, Oscillators, Resonators - Resonators 992169-CCR48.0MXC7A15T
Win Source Part Number: 992169-CCR48.0MXC7A1 5T Category: Crystals, Oscillators, Resonators>Resonator s Series: CCR Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 8 pF Impedance: 40 Ohms Frequency: 48 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.15% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-1654-6,445-1654- 2,445-1654-1,CCR480M XC7A15T,CCR48.0MXC7A 15T-ND Product Status: Obsolete

Win Source Part Number: 992169-CCR48.0MXC7A15T
Category: Crystals, Oscillators, Resonators>Resonators
Series: CCR
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 8 pF
Impedance: 40 Ohms
Frequency: 48 MHz
Height: 0.039" (1.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.15%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-1654-6,445-1654-2,445-1654-1,CCR480MXC7A15T,CCR48.0MXC7A15T-ND
Product Status: Obsolete

Buy Now Datasheet
CERAMIC RES 48.0000MHZ 8PF SMD

CERAMIC RES 48.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number 445-1654-2-ND 992169-CCR48.0MXC7A15T CCR48.0MXC7A15T
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Frequency Tolerance 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Oscillators - 510AAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D - 081967-NE556D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers