TDK U.S.A. Corporation Resonators CCR16.93MXC7T

Description
16.93MHz Ceramic Resonator Built in Capacitor 9pF ±0.2% 70 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
16.93MHz Ceramic Resonator Built in Capacitor 9pF ±0.2% 70 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1648-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1648-2-ND
Resonators 445-1648-2-ND
16.93MHz Ceramic Resonator Built in Capacitor 9pF ±0.2% 70 Ohms -40°C ~ 85°C Surface Mount

16.93MHz Ceramic Resonator Built in Capacitor 9pF ±0.2% 70 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators CCR16.93MXC7T
CERAMIC RES 16.9300MHZ 9PF SMD

CERAMIC RES 16.9300MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1648-2-ND CCR16.93MXC7T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABM7 MHz Crystal - ABM7-12.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
7 suppliers