Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866047-CCN-4812DF
Series: CCN (6W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 250mA, 250mA 36V - 72V Input
Package: Bulk
Package: 7-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 866047-CCN-4812DF |
| Product Name | Power Supplies Board Mount DCDC Converters - CCN-4812DF |
| Package Type | DIP; Other; 7-DIP Module |