TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CCN-4805SF CCN-4805SF

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915008-CCN-4805SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 36V - 72V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915008-CCN-4805SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 36V - 72V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CCN-4805SF - 915008-CCN-4805SF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCN-4805SF
915008-CCN-4805SF
Power Supplies Board Mount DCDC Converters - CCN-4805SF 915008-CCN-4805SF
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915008-CCN-4805SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 36V - 72V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915008-CCN-4805SF
Series: CCN (6W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 1.2A 36V - 72V Input
Package: Bulk
Package: 7-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 915008-CCN-4805SF
Product Name Power Supplies Board Mount DCDC Converters - CCN-4805SF
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1240954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
0.8V 6V 1A DC-DC Converter IC - 922-LMZ14201TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers