TDK-Lambda Americas Inc. 12V 6W DC-DC Converter IC CCN-2412SF

Description
DC DC CONVERTER 12V 6W Product overview: CCN-2412SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2412SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 6W Product overview: CCN-2412SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2412SF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 6W DC-DC Converter IC - 132-CCN-2412SF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6W DC-DC Converter IC
132-CCN-2412SF
12V 6W DC-DC Converter IC 132-CCN-2412SF
DC DC CONVERTER 12V 6W Product overview: CCN-2412SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2412SF can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 6W Product overview: CCN-2412SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2412SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CCN-2412SF - 915007-CCN-2412SF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCN-2412SF
915007-CCN-2412SF
Power Supplies Board Mount DCDC Converters - CCN-2412SF 915007-CCN-2412SF
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915007-CCN-2412SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 500mA 18V - 36V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915007-CCN-2412SF
Series: CCN (6W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 500mA 18V - 36V Input
Package: Bulk
Package: 7-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCN-2412SF 915007-CCN-2412SF
Product Name 12V 6W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CCN-2412SF
Package Type Other; Bulk DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

CSD87333Q3D High Duty Cycle Synchronous Buck NexFET™ 3x3 Power Block - CSD87333Q3DT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
DC-DC Converters - 1228018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; 15-PowerVQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details