TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CCN-2403SF CCN-2403SF

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915006-CCN-2403SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 1.5A 18V - 36V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915006-CCN-2403SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 1.5A 18V - 36V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CCN-2403SF - 915006-CCN-2403SF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCN-2403SF
915006-CCN-2403SF
Power Supplies Board Mount DCDC Converters - CCN-2403SF 915006-CCN-2403SF
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915006-CCN-2403SF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 1.5A 18V - 36V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915006-CCN-2403SF
Series: CCN (6W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 1.5A 18V - 36V Input
Package: Bulk
Package: 7-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V 4.95W DC-DC Converter IC - 132-CCN-2403SF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 4.95W DC-DC Converter IC
132-CCN-2403SF
3.3V 4.95W DC-DC Converter IC 132-CCN-2403SF
DC DC CONVERTER 3.3V 4.95W Product overview: CCN-2403SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.95W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2403SF can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 4.95W Product overview: CCN-2403SF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.95W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.95W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCN-2403SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 915006-CCN-2403SF 132-CCN-2403SF
Product Name Power Supplies Board Mount DCDC Converters - CCN-2403SF 3.3V 4.95W DC-DC Converter IC
Package Type DIP; Other; 7-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

12V 2A Boost DC-DC Converter IC - 739-LT1109CN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 20 volts
IOUT 2 amps
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details