TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CCN-1212DF CCN-1212DF

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915004-CCN-1212DF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 250mA, 250mA 9V - 18V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915004-CCN-1212DF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 250mA, 250mA 9V - 18V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CCN-1212DF - 915004-CCN-1212DF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCN-1212DF
915004-CCN-1212DF
Power Supplies Board Mount DCDC Converters - CCN-1212DF 915004-CCN-1212DF
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 915004-CCN-1212DF Series: CCN (6W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 250mA, 250mA 9V - 18V Input Package: Bulk Package: 7-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 915004-CCN-1212DF
Series: CCN (6W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 250mA, 250mA 9V - 18V Input
Package: Bulk
Package: 7-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 915004-CCN-1212DF
Product Name Power Supplies Board Mount DCDC Converters - CCN-1212DF
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data