TDK Corporation Power Supplies Board Mount DCDC Converters - CCK-4812SF CCK-4812SF

Description
Manufacturer: TDK Corporation Win Source Part Number: 866039-CCK-4812SF Series: CCK Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 125mA 36V - 72V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: CCK Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 866039-CCK-4812SF Series: CCK Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 125mA 36V - 72V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: CCK Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CCK-4812SF - 866039-CCK-4812SF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCK-4812SF
866039-CCK-4812SF
Power Supplies Board Mount DCDC Converters - CCK-4812SF 866039-CCK-4812SF
Manufacturer: TDK Corporation Win Source Part Number: 866039-CCK-4812SF Series: CCK Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 125mA 36V - 72V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: CCK Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK Corporation
Win Source Part Number: 866039-CCK-4812SF
Series: CCK
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 125mA 36V - 72V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: CCK
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866039-CCK-4812SF
Product Name Power Supplies Board Mount DCDC Converters - CCK-4812SF
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

LM3241 6MHz, 750mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3241TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.6000 to 3.4 volts
View Details
2 suppliers
DC-DC Converters - 1226839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details