TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CCK-4805SF CCK-4805SF

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866037-CCK-4805SF Series: CCK (1.5W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 36V - 72V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866037-CCK-4805SF Series: CCK (1.5W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 36V - 72V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CCK-4805SF - 866037-CCK-4805SF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCK-4805SF
866037-CCK-4805SF
Power Supplies Board Mount DCDC Converters - CCK-4805SF 866037-CCK-4805SF
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866037-CCK-4805SF Series: CCK (1.5W) Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 36V - 72V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866037-CCK-4805SF
Series: CCK (1.5W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 300mA 36V - 72V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866037-CCK-4805SF
Product Name Power Supplies Board Mount DCDC Converters - CCK-4805SF
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1226084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 36 volts
View Details