Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 914996-CCK-2403SF
Series: CCK (1.5W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 400mA 18V - 36V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 914996-CCK-2403SF |
| Product Name | Power Supplies Board Mount DCDC Converters - CCK-2403SF |
| Package Type | DIP; Other; 6-DIP Module |