TDK Corporation -12V 1.44W DC-DC Converter IC CCK-0512DF

Description
DC DC CONVERTER +/-12V 1.44W Product overview: CCK-0512DF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCK-0512DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 1.44W Product overview: CCK-0512DF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCK-0512DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 1.44W DC-DC Converter IC - 132-CCK-0512DF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 1.44W DC-DC Converter IC
132-CCK-0512DF
-12V 1.44W DC-DC Converter IC 132-CCK-0512DF
DC DC CONVERTER +/-12V 1.44W Product overview: CCK-0512DF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCK-0512DF can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 1.44W Product overview: CCK-0512DF from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1.44W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1.44W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CCK-0512DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CCK-0512DF - 745095-CCK-0512DF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CCK-0512DF
745095-CCK-0512DF
Power Supplies Board Mount DCDC Converters - CCK-0512DF 745095-CCK-0512DF
Manufacturer: TDK Corporation Win Source Part Number: 745095-CCK-0512DF Family Name: CCK-0512D Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: DIP Alternative Parts (Cross-Reference): AM2Q-0515DZ; TEL 2-0523; ZTW1R50515; Introduction Date: March 26, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 745095-CCK-0512DF
Family Name: CCK-0512D
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: DIP
Alternative Parts (Cross-Reference): AM2Q-0515DZ; TEL 2-0523; ZTW1R50515;
Introduction Date: March 26, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CCK-0512DF 745095-CCK-0512DF
Product Name -12V 1.44W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CCK-0512DF
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data