The CCGS30-48-15S is a 30W DC-DC converter with a 18-76 VDC input range and a 15 V single output, designed for industrial automation and process control applications. It is available in a chassis-mount configuration measuring 52.0 × 23.5 × 93.0 mm, with screw terminals or push-in connectors for connection. The unit includes remote on/off control, an output voltage adjustment trimpot, and a status LED. It is certified to IEC/EN/UL/CSA 62368-1, operates from -20 to +70 °C ambient temperature, and features 84-87% efficiency, 100-130 mV ripple and noise, and automatic hiccup overcurrent protection. A five-year warranty is provided.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS30-48-15S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |