The CCGS30-24-15S is a 30W DC-DC converter with a 9 to 36VDC input and a 15V single output, designed for chassis-mount installation in industrial automation and process control applications. It features an integrated output voltage adjustment trimpot, remote on/off control, and a status LED, with connection options including screw terminal blocks or push-in connectors. The unit measures 52.0 x 23.5 x 93.0 mm and weighs 95 g. It operates from -20 to +70°C ambient temperature, meets IEC/EN/UL/CSA 62368-1 safety certification, and is rated for 1,500VDC isolation between input and output. The converter has a ripple and noise level of 100 to 130 mV, an efficiency of 84 to 87%, and a five-year warranty.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS30-24-15S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |