The CCGS30-24-15D/DIN is a 30W DC-DC converter with a dual 15V output, designed for chassis-mount and DIN-rail applications in industrial automation. It operates from a 9 to 36V DC input and features remote on/off control, an output voltage adjustment trimpot, and a status LED. The unit is housed in a 52.0 x 31.9 x 93.0 mm package with a DIN-rail bracket and uses screw terminal blocks for connection. It complies with IEC/EN/UL/CSA 62368-1 safety standards, has a 5-year warranty, and operates from -20°C to +70°C with convection cooling. Ripple and noise are 130 mV peak, and efficiency ranges up to 87%. External load capacitance, switching frequency, and output tolerance are model-specific and not specified here.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS30-24-15D/DIN |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |