The CCGS15-48-12S is a 15 W, single-output DC-DC converter in the CCGS series, designed for chassis-mount installation with a 4:1 wide input range of 18 to 76 VDC and a 12 V output. It features remote on/off control, an output voltage adjustment trimpot, and a status LED, with screw terminal or push-in connector options. The module measures 52.0 x 23.5 x 93.0 mm and weighs 95 g. It operates from -20 to +70 °C ambient, is certified to IEC/EN/UL/CSA 62368-1, and meets EN55011/EN55032-A and FCC Class A EMI standards. Ripple and noise are rated between 100 to 130 mV, and efficiency ranges from 84% to 87%. A five-year warranty is provided.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-48-12S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 12.0 volts |