The CCGS15-48-05S is a 15W DC-DC converter with a 18 to 76V input range and a 5V single output, designed for chassis-mount or DIN-rail installation in industrial applications. It measures 52.0 x 23.5 x 93.0 mm for the chassis-mount version and includes an output voltage adjustment trimpot, remote on/off control, and a status LED. The unit supports screw terminal or push-in connectors, operates from -20°C to +70°C ambient, and is certified to IEC/EN/UL/CSA 62368-1 with a five-year warranty. Ripple and noise are specified between 100 to 130 mV, efficiency ranges from 84% to 87%, and it has automatic hiccup-mode overcurrent protection. No overvoltage or overtemperature protection is provided.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-48-05S |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 5.0 volts |